Molex IDC Connectors 90327-0316

Description
Molex 90327-0316 IDC Connector
Request a Quote
Description
Molex 90327-0316 IDC Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex IDC Connector, part number 46WX970, is a low-profile IDT receptacle designed for ribbon cable applications. It features 16 circuits with a pitch of 1.27mm and is constructed from phosphor bronze with tin plating for the contacts. The connector is housed in a white polyester resin and is rated for a maximum operating temperature range of -40°C to +105°C. It supports a maximum current of 1.2A per contact and a voltage rating of 250V. The connector is designed for vertical entry and is fully shrouded, ensuring proper alignment and secure mating. It is compliant with RoHS standards and has a durability rating of 30 mating cycles. This connector is suitable for use in various electronic applications where space-saving and reliable connections are required.

Datasheet Summary
Powered by GS/AI

The Molex IDC Connector, part number 46WX970, is a low-profile IDT receptacle designed for ribbon cable applications. It features 16 circuits with a pitch of 1.27mm and is constructed from phosphor bronze with tin plating for the contacts. The connector is housed in a white polyester resin and is rated for a maximum operating temperature range of -40°C to +105°C. It supports a maximum current of 1.2A per contact and a voltage rating of 250V. The connector is designed for vertical entry and is fully shrouded, ensuring proper alignment and secure mating. It is compliant with RoHS standards and has a durability rating of 30 mating cycles. This connector is suitable for use in various electronic applications where space-saving and reliable connections are required.

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 6706136P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706136P
IDC Connectors 6706136P
Molex 90327-0316 IDC Connector

Molex 90327-0316 IDC Connector

Supplier's Site
IDC Connectors - 6706136 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706136
IDC Connectors 6706136
Molex 90327-0316 IDC Connector

Molex 90327-0316 IDC Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Idc Connector Type Molex - 46WX970 - Newark, An Avnet Company
Chicago, IL, United States
Idc Connector Type Molex
46WX970
Idc Connector Type Molex 46WX970
IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6706136P 6706136 90327-0316 46WX970
Product Name IDC Connectors IDC Connectors Idc Connector Type Molex
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data