Molex IDC Connectors 90327-0312

Description
Molex 90327-0312 IDC Connector
Request a Quote Datasheet
Description
Molex 90327-0312 IDC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 3248081 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
3248081
IDC Connectors 3248081
Molex 90327-0312 IDC Connector

Molex 90327-0312 IDC Connector

Supplier's Site
Connectors - 90327-0312 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
90327-0312
Connectors 90327-0312
1.27MM PF CONN LOPRO IDT WHT SN 12CKT

1.27MM PF CONN LOPRO IDT WHT SN 12CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 90327-0312 - 908686-90327-0312 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 90327-0312
908686-90327-0312
Rectangular Connectors - 90327-0312 908686-90327-0312
Manufacturer: Molex, LLC Win Source Part Number: 908686-90327-0312 Series: * Package: Bag Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4051

Manufacturer: Molex, LLC
Win Source Part Number: 908686-90327-0312
Series: *
Package: Bag
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4051

Buy Now Datasheet
Singapore, Singapore
250V 1.2A Electronic Connector
316-90327-0312
250V 1.2A Electronic Connector 316-90327-0312
12 Pos 2 Row 1.27mm Pitch Receptacle, IDC, 250V, 1.2A Product overview: 90327-0312 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 1.2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90327-0312 can be used for catalog matching and distributor lookup.

12 Pos 2 Row 1.27mm Pitch Receptacle, IDC, 250V, 1.2A Product overview: 90327-0312 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 1.2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90327-0312 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Molex - 24WX104 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Molex
24WX104
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Molex 24WX104
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
1.27Mm Pf Conn Lopro Idt Wht 2Sn 12Ckt Rohs Compliant Molex - 72R3596 - Newark, An Avnet Company
Chicago, IL, United States
1.27Mm Pf Conn Lopro Idt Wht 2Sn 12Ckt Rohs Compliant Molex
72R3596
1.27Mm Pf Conn Lopro Idt Wht 2Sn 12Ckt Rohs Compliant Molex 72R3596
1.27mm PF Conn LoPro IDT Wht 2Sn 12Ckt RoHS Compliant: Yes

1.27mm PF Conn LoPro IDT Wht 2Sn 12Ckt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3248081 90327-0312 90327-0312 908686-90327-0312 316-90327-0312 24WX104 72R3596
Product Name IDC Connectors Connectors Rectangular Connectors - 90327-0312 250V 1.2A Electronic Connector Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Molex 1.27Mm Pf Conn Lopro Idt Wht 2Sn 12Ckt Rohs Compliant Molex
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle
Termination Idc IDC
Mounting Cable mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Rectangular Wire & Cable Connectors & Housings - 103974-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers