Molex Wire Housings & Plugs 90327-0308

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 3248069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3248069
Wire Housings & Plugs 3248069
Molex 90327-0308 Crimp Contact

Molex 90327-0308 Crimp Contact

Supplier's Site
Wire Housings & Plugs - 1888749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1888749
Wire Housings & Plugs 1888749
Molex 90327-0308 Crimp Contact

Molex 90327-0308 Crimp Contact

Supplier's Site
Connectors - 90327-0308 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
90327-0308
Connectors 90327-0308
1.27MM PF CONN LOPRO IDT WHT SN 8CKT

1.27MM PF CONN LOPRO IDT WHT SN 8CKT

Buy Now
Rectangular Connectors - 90327-0308 - 908684-90327-0308 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 90327-0308
908684-90327-0308
Rectangular Connectors - 90327-0308 908684-90327-0308
Manufacturer: Molex, LLC Win Source Part Number: 908684-90327-0308 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4051

Manufacturer: Molex, LLC
Win Source Part Number: 908684-90327-0308
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4051

Buy Now Datasheet
Singapore, Singapore
1.2A 250V Electronic Connector
316-90327-0308
1.2A 250V Electronic Connector 316-90327-0308
8 Pos 2.54mm Pitch Receptacle, Right Angle, 1.2A, 250V, IDT Product overview: 90327-0308 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.2A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90327-0308 can be used for catalog matching and distributor lookup.

8 Pos 2.54mm Pitch Receptacle, Right Angle, 1.2A, 250V, IDT Product overview: 90327-0308 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.2A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90327-0308 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Idc Connector Type Molex - 46WX967 - Newark, An Avnet Company
Chicago, IL, United States
Idc Connector Type Molex
46WX967
Idc Connector Type Molex 46WX967
IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90327-0308 3248069 1888749 90327-0308 908684-90327-0308 316-90327-0308 46WX967
Product Name Wire Housings & Plugs Wire Housings & Plugs Connectors Rectangular Connectors - 90327-0308 1.2A 250V Electronic Connector Idc Connector Type Molex
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight; Right Angle; Right angle Straight; Vertical
Termination Idc IDT
Mounting Cable mount Cable mount Cable Mount
Unlock Full Specs
to access all available technical data