Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041578-90327-0306
Number of Positions: 6
Pitch: 2.54 mm
Color: White
Number of Rows: 2
Termination: IDT
Contact Material: Bronze, Tin
Voltage Rating: 250 V
Current Rating: 1.2 A
Number of Contacts: 6
Gender: Female
Length: 10.13 mm
Housing Material: Polyester
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Mounting: SMD (SMT)
Contact Resistance: 10 mΩ
Contact Current Rating: 1.2 A
Material: Polyester
Number of Poles: 6
Number of Pins: 6
Contact Gender: Male
Plating: Tin
Width: 6.35 mm
Categories: OEM Parts(0-9)
Case / Package: 0306
Alternative Parts (Cross-Reference): 926209-3; 71600-106LF; 71600-006LF; 89361-706LF; 215307-3; 22-55-2061; M20-78303460.9032703
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 7 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Wire/Cable Gauge: 26 AWG
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041578-90327-0306 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 90327-0306 |