Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968440-90327-0304
Number of Positions: 4
Pitch: 1.27 mm
Color: White
Number of Rows: 2
Termination: IDC
Contact Material: Bronze, Tin
Voltage Rating: 250 V
Current Rating: 1.2 A
Number of Contacts: 4
Gender: Female
Housing Material: Polyester
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Housing Color: White
Contact Resistance: 10 mΩ
Contact Current Rating: 1.2 A
Material: Polyester
Number of Poles: 4
Number of Pins: 4
Plating: Tin
Width: 3.81 mm
Categories: OEM Parts(0-9)
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Wire/Cable Gauge: 26 AWG
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968440-90327-0304 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 90327-0304 |