Molex Circular Connectors - Circular Connectors - Housings - 90325-9010 90325-9010

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216117-90325-9010 Number of Positions: 10 Pitch: 1.27 mm Color: Black Connector Type: Blade Pin Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 1.2 A Number of Contacts: 10 Gender: Male Housing Material: PBT Number of Circuits: 10 Orientation: Vertical Contact Plating: Tin Housing Color: Black Contact Resistance: 15 mΩ Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0903259010; 903259010; Country of Origin: MY Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216117-90325-9010 Number of Positions: 10 Pitch: 1.27 mm Color: Black Connector Type: Blade Pin Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 1.2 A Number of Contacts: 10 Gender: Male Housing Material: PBT Number of Circuits: 10 Orientation: Vertical Contact Plating: Tin Housing Color: Black Contact Resistance: 15 mΩ Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0903259010; 903259010; Country of Origin: MY Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 90325-9010 - 1216117-90325-9010 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90325-9010
1216117-90325-9010
Circular Connectors - Circular Connectors - Housings - 90325-9010 1216117-90325-9010
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216117-90325-9010 Number of Positions: 10 Pitch: 1.27 mm Color: Black Connector Type: Blade Pin Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 1.2 A Number of Contacts: 10 Gender: Male Housing Material: PBT Number of Circuits: 10 Orientation: Vertical Contact Plating: Tin Housing Color: Black Contact Resistance: 15 mΩ Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0903259010; 903259010; Country of Origin: MY Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216117-90325-9010
Number of Positions: 10
Pitch: 1.27 mm
Color: Black
Connector Type: Blade Pin
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 1.2 A
Number of Contacts: 10
Gender: Male
Housing Material: PBT
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 15 mΩ
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0903259010; 903259010;
Country of Origin: MY
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Connector, Header, 10Pos, 1Row, 1.27Mm; Connector Systems Molex - 25M5994 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 1.27Mm; Connector Systems Molex
25M5994
Connector, Header, 10Pos, 1Row, 1.27Mm; Connector Systems Molex 25M5994
CONNECTOR, HEADER, 10POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Picoflex 90325 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Picoflex 90325 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1216117-90325-9010 25M5994
Product Name Circular Connectors - Circular Connectors - Housings - 90325-9010 Connector, Header, 10Pos, 1Row, 1.27Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 104439-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers