Molex Circular Connectors - Circular Connectors - Housings - 90325-9008 90325-9008

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 90325-9008 - 1032021-90325-9008 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90325-9008
1032021-90325-9008
Circular Connectors - Circular Connectors - Housings - 90325-9008 1032021-90325-9008
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032021-90325-9008 Number of Positions: 8 Pitch: 1.27 mm Color: Black Connector Type: Blade Pin Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 1.2 A Number of Contacts: 8 Gender: Male Housing Material: Polyester Number of Circuits: 8 Orientation: Vertical Contact Plating: Tin Housing Color: Black Contact Resistance: 15 mΩ Number of Pins: 8 Contact Gender: Male Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 292206-8; 90325-3006; 90325-9010; DF13-8P-1.25DSA; 53047-0710; MTMS-106-51-T-S-100; MTMS-107-02-T-S-0000 903259008; 903259008; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 1.27 mm Lead Length: 3.3 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032021-90325-9008
Number of Positions: 8
Pitch: 1.27 mm
Color: Black
Connector Type: Blade Pin
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 1.2 A
Number of Contacts: 8
Gender: Male
Housing Material: Polyester
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 15 mΩ
Number of Pins: 8
Contact Gender: Male
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 292206-8; 90325-3006; 90325-9010; DF13-8P-1.25DSA; 53047-0710; MTMS-106-51-T-S-100; MTMS-107-02-T-S-0000903259008; 903259008;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 1.27 mm
Lead Length: 3.3 mm
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Molex - 25M5993 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Molex
25M5993
Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Molex 25M5993
CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Signal; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Picoflex 90325 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Signal; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Picoflex 90325 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,8 Contacts,pin,0.05 Pitch,compliant Fit Terminal,locking Rohs Compliant Molex - 60H4942 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,8 Contacts,pin,0.05 Pitch,compliant Fit Terminal,locking Rohs Compliant Molex
60H4942
Header Connector,pcb Mount,recept,8 Contacts,pin,0.05 Pitch,compliant Fit Terminal,locking Rohs Compliant Molex 60H4942
Header Connector,PCB Mount,RECEPT,8 Contacts,PIN,0.05 Pitch,COMPLIANT FIT Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,8 Contacts,PIN,0.05 Pitch,COMPLIANT FIT Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 90325-9008 1032021-90325-9008 25M5993
Product Name Circular Connectors - Circular Connectors - Housings - 90325-9008 Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2821228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 12.400 GHz
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1058627-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details