Molex Through-Hole 1.2A 250V Electronic Connector 90325-9004

Description
4 Pos 1.27mm Tin Blade Pin Header, Vertical, Through Hole, 1.2A, 250V Product overview: 90325-9004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.2A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90325-9004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 1.27mm Tin Blade Pin Header, Vertical, Through Hole, 1.2A, 250V Product overview: 90325-9004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.2A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90325-9004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1.2A 250V Electronic Connector
2027-90325-9004
Through-Hole 1.2A 250V Electronic Connector 2027-90325-9004
4 Pos 1.27mm Tin Blade Pin Header, Vertical, Through Hole, 1.2A, 250V Product overview: 90325-9004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.2A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90325-9004 can be used for catalog matching and distributor lookup.

4 Pos 1.27mm Tin Blade Pin Header, Vertical, Through Hole, 1.2A, 250V Product overview: 90325-9004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.2A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90325-9004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 4Pos, 1Row, 1.27Mm; Connector Systems Molex - 25M5991 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 1.27Mm; Connector Systems Molex
25M5991
Connector, Header, 4Pos, 1Row, 1.27Mm; Connector Systems Molex 25M5991
CONNECTOR, HEADER, 4POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Picoflex 90325 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Picoflex 90325 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2027-90325-9004 25M5991
Product Name Through-Hole 1.2A 250V Electronic Connector Connector, Header, 4Pos, 1Row, 1.27Mm; Connector Systems Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers