Connector
16 Pos 1.27mm Pitch Male Header, 250V, 1.2A, TH Product overview: 90325-0016 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 1.2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90325-0016 can be used for catalog matching and distributor lookup.
Molex 90325-0016 IDC Connector
Molex 90325-0016 IDC Connector
Connector Systems:Signal; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 90325-0016 | 316-90325-0016 | 6706076 | 6706076P | 46WX963 |
| Product Name | 250V 1.2A Electronic Connector | IDC Connectors | IDC Connectors | Connector Systems Molex | |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Termination | Through Hole | Idc | |||
| Voltage Rating | 250 volts |