Molex 90325-0010 IDC Connector
Connector
1.27mm Pitch Header, 10 Pos, 1 Row, Male, Solder, 250V, 1.2A Product overview: 90325-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 1.2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90325-0010 can be used for catalog matching and distributor lookup.
1.27MM PF HDR LOPRO POLZ BLK SN 10CKT
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.05 Pitch,PC TAIL Terminal
Connector Systems:Signal; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3248132 | 90325-0010 | 316-90325-0010 | 90325-0010 | 94M3174 |
| Product Name | IDC Connectors | 250V 1.2A Electronic Connector | Connectors Board to Board, PCB Mt Pin Hders & Recept | Header Connector,pcb Mount,recept,10 Contacts,pin,0.05 Pitch,pc Tail Terminal Molex | |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight; Straight | ||||
| Termination | Idc | Solder | |||
| Mounting | Through hole |