Connector
8 Pos 1.27mm Pitch Header, Male, Straight, 1.2A, 250V Product overview: 90325-0008 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.2A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90325-0008 can be used for catalog matching and distributor lookup.
1.27MM PF HDR LOPRO POLZ BLK SN 8CKT
Molex 90325-0008 IDC Connector
WIRE-BOARD CONNECTOR HEADER 8POS, 1.27MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 90325-0008 | 316-90325-0008 | 90325-0008 | 3248126 | 60H4923 |
| Product Name | 1.2A 250V Electronic Connector | Connectors | IDC Connectors | Wire-Board Connector Header 8Pos, 1.27Mm; Connector Systems Molex | |
| Gender | Male / Plug | Male / Plug | |||
| Termination | Solder | Idc | Through Hole Straight | ||
| Voltage Rating | 250 volts | ||||
| Current Rating | 1.2 amps |