Board Connector, 4 Contact(s), 2 Row(s), Male, Straight, 0.05 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, Product overview: 90325-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90325-0004 can be used for catalog matching and distributor lookup.
Molex 90325-0004 IDC Connector
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038071-90325-0004
Number of Positions: 4
Pitch: 1.27 mm
Color: Black
Connector Type: Blade Pin
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 1.2 A
Number of Contacts: 4
Gender: Male
Length: 9.32 mm
Housing Material: Polyester
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 15 mΩ
Material: Polyester
Number of Poles: 4
Number of Pins: 4
Working Voltage: 250 V
Width: 3.81 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 2178712-4; 90325-9004; 53047-0410; 53047-0310; 10114829-10104LF; 10114831-10104LF; 292207-30903250004; 903-25-0004; 90325-0004.; 903250004;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 5.98 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Wire/Cable Gauge: 26 AWG
Flammability Rating: UL94 V-0
WIRE-BOARD CONNECTOR HEADER 4POS, 1.27MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-90325-0004 | 3248104 | 90325-0004 | 1038071-90325-0004 | 60H4922 |
| Product Name | Electronic Connector | IDC Connectors | Circular Connectors - Circular Connectors - Housings - 90325-0004 | Wire-Board Connector Header 4Pos, 1.27Mm; Connector Systems Molex | |
| Gender | Male / Plug | ||||
| Geometry | Straight; Straight | ||||
| Termination | Idc | Solder | Through Hole Straight | ||
| Mounting | Through hole | Through Hole |