QF50 SRF DIN 41651 STD LOPRO 0CKT
Win Source Part Number: 1202332-90170-0010
Category: Connectors, Interconnects>Rectan
Series: QF 50 90170
Number of Positions: 10
Package: Bag
Accessory Type: Strain Relief
For Use With/Related Products: QF 50 Series
Standard Package: 1
Alternative Parts (Cross-Reference): 0901700010; 901-70-0010; 901700010;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.6000
Mfr: Molex
Other Names: 2266-90170-0010
RoHS Status: RoHS non-compliant
Connector
| Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 90170-0010 | 1202332-90170-0010 | 90170-0010 |
| Product Name | Connectors Ribbon & FFC | Connectors, Interconnects - Rectangular Connectors - Accessories | |
| Connector Type | DIN Connector | Rectangular Connectors, Heavy Duty |