Molex Wtb Housing, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex 90160-0140

Description
WTB HOUSING, RCPT, 40POS, 2ROW, 2.54MM; Product Range:C-Grid III 90160; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 40POS, 2ROW, 2.54MM; Product Range:C-Grid III 90160; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex - 60H4884 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex
60H4884
Wtb Housing, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex 60H4884
WTB HOUSING, RCPT, 40POS, 2ROW, 2.54MM; Product Range:C-Grid III 90160; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 40POS, 2ROW, 2.54MM; Product Range:C-Grid III 90160; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 60H4884
Product Name Wtb Housing, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details