Molex Connector, Rcpt, 14Pos, 1Row, 2.54Mm; Product Range Molex 90156-0154

Description
CONNECTOR, RCPT, 14POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 14POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 14Pos, 1Row, 2.54Mm; Product Range Molex - 25M5982 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 1Row, 2.54Mm; Product Range Molex
25M5982
Connector, Rcpt, 14Pos, 1Row, 2.54Mm; Product Range Molex 25M5982
CONNECTOR, RCPT, 14POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 1ROW, 2.54MM; Product Range:C-Grid III 90156; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M5982
Product Name Connector, Rcpt, 14Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details