Connector
Molex 90156-0149 Connector Housing
Molex 90156-0149 Connector Housing
Molex 90156-0149 Connector Housing
C-GRID CRP CONN HSG SR FL POL 9CKT
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:C-Grid III 90156 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 90156-0149 | 6704874P | 6704874 | 90156-0149 | 25M5978 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Connectors Ribbon & FFC | Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Pitch Spacing Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack |