Molex Wire-To-Board Connector, Friction Lock, C-Grid Iii 90156 Series, Crimp, Receptacle, 6, 2.54 Mm Rohs Compliant Molex 90156-0146

Description
Wire-To-Board Connector, Friction Lock, C-Grid III 90156 Series, Crimp, Receptacle, 6, 2.54 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, Friction Lock, C-Grid III 90156 Series, Crimp, Receptacle, 6, 2.54 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Friction Lock, C-Grid Iii 90156 Series, Crimp, Receptacle, 6, 2.54 Mm Rohs Compliant Molex - 87H5683 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Friction Lock, C-Grid Iii 90156 Series, Crimp, Receptacle, 6, 2.54 Mm Rohs Compliant Molex
87H5683
Wire-To-Board Connector, Friction Lock, C-Grid Iii 90156 Series, Crimp, Receptacle, 6, 2.54 Mm Rohs Compliant Molex 87H5683
Wire-To-Board Connector, Friction Lock, C-Grid III 90156 Series, Crimp, Receptacle, 6, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Friction Lock, C-Grid III 90156 Series, Crimp, Receptacle, 6, 2.54 mm RoHS Compliant: Yes

Supplier's Site
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Molex - 02H0124 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Molex
02H0124
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Molex 02H0124
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 2.54MM; Product Range:C-Grid III 90156 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Connector Type:Wire to Board; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 2.54MM; Product Range:C-Grid III 90156 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Connector Type:Wire to Board; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87H5683
Product Name Wire-To-Board Connector, Friction Lock, C-Grid Iii 90156 Series, Crimp, Receptacle, 6, 2.54 Mm Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details