The Molex Connector, part number 01AH1837, is a 20-position, dual-row receptacle designed for board-to-board applications. It features a 2.54 mm pitch and is suitable for through-hole mounting. The connector is constructed with a polyester resin and has tin plating on both the mating and termination interfaces. It can handle a maximum current of 3.0 A per contact and a maximum voltage of 350 V. The operating temperature range is from -55°C to +125°C. This connector is compliant with RoHS regulations and is packaged in tubes for convenience. It is part of the C-Grid III 90151 series and is designed to mate with 0.64 mm square pins.
Connector
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1789672 | 90151-2120 | 01AH1837 |
| Product Name | PCB Sockets | Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Molex | |
| Geometry | Straight; Straight |