Molex Connector, Rcpt, 5Pos, 2.54Mm; Connector Systems Molex 90147-1105

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 5Pos, 2.54Mm; Connector Systems Molex - 01AH8829 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 2.54Mm; Connector Systems Molex
01AH8829
Connector, Rcpt, 5Pos, 2.54Mm; Connector Systems Molex 01AH8829
CONNECTOR, RCPT, 5POS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:C-Grid 90147 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:C-Grid 90147 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 90147-1105 01AH8829
Product Name Connector, Rcpt, 5Pos, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details