Molex 3A 350V Electronic Connector 90147-1103

Description
3 Pos Female Header, 2.54mm Pitch, 3A, 350V, Vertical Product overview: 90147-1103 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90147-1103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Female Header, 2.54mm Pitch, 3A, 350V, Vertical Product overview: 90147-1103 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90147-1103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 350V Electronic Connector
316-90147-1103
3A 350V Electronic Connector 316-90147-1103
3 Pos Female Header, 2.54mm Pitch, 3A, 350V, Vertical Product overview: 90147-1103 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90147-1103 can be used for catalog matching and distributor lookup.

3 Pos Female Header, 2.54mm Pitch, 3A, 350V, Vertical Product overview: 90147-1103 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90147-1103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Ribbon & FFC - 90147-1103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
90147-1103
Connectors Ribbon & FFC 90147-1103
C-GRID PCB CONN SR VT TN-A 3C T

C-GRID PCB CONN SR VT TN-A 3C T

Buy Now
Rectangular Connectors - 90147-1103 - 858571-90147-1103 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 90147-1103
858571-90147-1103
Rectangular Connectors - 90147-1103 858571-90147-1103
Manufacturer: Molex, LLC Win Source Part Number: 858571-90147-1103 Series: * Package: Tube Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 858571-90147-1103
Series: *
Package: Tube
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Connector, Rcpt, 3Pos, 1Rows, 2.54Mm; Connector Systems Molex - 26H5350 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Rows, 2.54Mm; Connector Systems Molex
26H5350
Connector, Rcpt, 3Pos, 1Rows, 2.54Mm; Connector Systems Molex 26H5350
CONNECTOR, RCPT, 3POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:C-Grid 90147 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:C-Grid 90147 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-90147-1103 90147-1103 858571-90147-1103 26H5350
Product Name 3A 350V Electronic Connector Connectors Ribbon & FFC Rectangular Connectors - 90147-1103 Connector, Rcpt, 3Pos, 1Rows, 2.54Mm; Connector Systems Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data