Molex Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex 90143-0040

Description
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex - 01AH1832 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex
01AH1832
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex 01AH1832
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1832
Product Name Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details