Molex Wtb Housing, Rcpt, 26Pos, 2Row, 2.54Mm; Product Range Molex 90143-0026

Description
WTB HOUSING, RCPT, 26POS, 2ROW, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 26POS, 2ROW, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 26Pos, 2Row, 2.54Mm; Product Range Molex - 60H4606 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 26Pos, 2Row, 2.54Mm; Product Range Molex
60H4606
Wtb Housing, Rcpt, 26Pos, 2Row, 2.54Mm; Product Range Molex 60H4606
WTB HOUSING, RCPT, 26POS, 2ROW, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 26POS, 2ROW, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 60H4606
Product Name Wtb Housing, Rcpt, 26Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details