Molex Conn Housing, Rcpt, 10Pos, 2Rows, 2.54Mm; Product Range Molex 90143-0010

Description
CONN HOUSING, RCPT, 10POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 10POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 10Pos, 2Rows, 2.54Mm; Product Range Molex - 60H4600 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 10Pos, 2Rows, 2.54Mm; Product Range Molex
60H4600
Conn Housing, Rcpt, 10Pos, 2Rows, 2.54Mm; Product Range Molex 60H4600
CONN HOUSING, RCPT, 10POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONN HOUSING, RCPT, 10POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Product Range Molex - 25M5958 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Product Range Molex
25M5958
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Product Range Molex 25M5958
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Product Range:C-Grid III 90143 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:Molex C-Grid III 90143 Series 90119 Crimp Terminals RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Product Range:C-Grid III 90143 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:Molex C-Grid III 90143 Series 90119 Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 60H4600
Product Name Conn Housing, Rcpt, 10Pos, 2Rows, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details