Molex Conn Housing, Rcpt, 4Pos, 2Rows, 2.54Mm; Product Range Molex 90143-0004

Description
CONN HOUSING, RCPT, 4POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 4POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 4Pos, 2Rows, 2.54Mm; Product Range Molex - 60H4598 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 4Pos, 2Rows, 2.54Mm; Product Range Molex
60H4598
Conn Housing, Rcpt, 4Pos, 2Rows, 2.54Mm; Product Range Molex 60H4598
CONN HOUSING, RCPT, 4POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONN HOUSING, RCPT, 4POS, 2ROWS, 2.54MM; Product Range:C-Grid III 90143; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 60H4598
Product Name Conn Housing, Rcpt, 4Pos, 2Rows, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details