Molex Rectangular Connectors - 0901420030 901420030

Description
Manufacturer: Molex, LLC Win Source Part Number: 908666-0901420030 Series: C-Grid III 90142 Features: 30 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 090142 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 090142-0030, 090142-0030-E, 0901420030-E, 90142-0030, 90142-0030-E, 901420030, 901420030-E, WM8046
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908666-0901420030 Series: C-Grid III 90142 Features: 30 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 090142 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 090142-0030, 090142-0030-E, 0901420030-E, 90142-0030, 90142-0030-E, 901420030, 901420030-E, WM8046
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0901420030 - 908666-0901420030 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0901420030
908666-0901420030
Rectangular Connectors - 0901420030 908666-0901420030
Manufacturer: Molex, LLC Win Source Part Number: 908666-0901420030 Series: C-Grid III 90142 Features: 30 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 090142 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 090142-0030, 090142-0030-E, 0901420030-E, 90142-0030, 90142-0030-E, 901420030, 901420030-E, WM8046

Manufacturer: Molex, LLC
Win Source Part Number: 908666-0901420030
Series: C-Grid III 90142
Features: 30 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 090142
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 090142-0030, 090142-0030-E, 0901420030-E, 90142-0030, 90142-0030-E, 901420030, 901420030-E, WM8046

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908666-0901420030
Product Name Rectangular Connectors - 0901420030
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) Straight Connector for RG402 Cable - ET-NMS-25 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details