Molex Rectangular Connectors - 0901420014 901420014

Description
Manufacturer: Molex, LLC Win Source Part Number: 908664-0901420014 Series: C-Grid III 90142 Features: 14 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 90142 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.8000 Other Part Number: 901420014-E, 0901420014-E, 901420014, 90142-0014, WM8039, 090142-0014, 90142-0014-E, 090142-0014-E
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908664-0901420014 Series: C-Grid III 90142 Features: 14 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 90142 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.8000 Other Part Number: 901420014-E, 0901420014-E, 901420014, 90142-0014, WM8039, 090142-0014, 90142-0014-E, 090142-0014-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0901420014 - 908664-0901420014 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0901420014
908664-0901420014
Rectangular Connectors - 0901420014 908664-0901420014
Manufacturer: Molex, LLC Win Source Part Number: 908664-0901420014 Series: C-Grid III 90142 Features: 14 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 90142 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.8000 Other Part Number: 901420014-E, 0901420014-E, 901420014, 90142-0014, WM8039, 090142-0014, 90142-0014-E, 090142-0014-E

Manufacturer: Molex, LLC
Win Source Part Number: 908664-0901420014
Series: C-Grid III 90142
Features: 14 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 90142
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.8000
Other Part Number: 901420014-E, 0901420014-E, 901420014, 90142-0014, WM8039, 090142-0014, 90142-0014-E, 090142-0014-E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908664-0901420014
Product Name Rectangular Connectors - 0901420014
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details