Molex Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Molex 90142-0050

Description
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Molex - 01AH1828 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Molex
01AH1828
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Molex 01AH1828
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:50Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1828
Product Name Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details