Molex Circular Connectors - Circular Connectors - Housings - 90142-0040 90142-0040

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217217-90142-0040 Packaging: Bulk Number of Positions: 40 Pitch: 2.54 mm Number of Rows: 2 Termination: Crimp Current Rating: 3 A Number of Contacts: 40 Gender: Receptacle Length: 50.8 mm Housing Material: PPO Orientation: Straight Housing Color: Black Number of Pins: 40 Contact Gender: Female Width: 7.72 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0901420040; 901420040; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 15.24 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536695050, 8536695050 Max Voltage Rating (DC): 350.35 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217217-90142-0040 Packaging: Bulk Number of Positions: 40 Pitch: 2.54 mm Number of Rows: 2 Termination: Crimp Current Rating: 3 A Number of Contacts: 40 Gender: Receptacle Length: 50.8 mm Housing Material: PPO Orientation: Straight Housing Color: Black Number of Pins: 40 Contact Gender: Female Width: 7.72 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0901420040; 901420040; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 15.24 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536695050, 8536695050 Max Voltage Rating (DC): 350.35 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 90142-0040 - 1217217-90142-0040 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90142-0040
1217217-90142-0040
Circular Connectors - Circular Connectors - Housings - 90142-0040 1217217-90142-0040
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217217-90142-0040 Packaging: Bulk Number of Positions: 40 Pitch: 2.54 mm Number of Rows: 2 Termination: Crimp Current Rating: 3 A Number of Contacts: 40 Gender: Receptacle Length: 50.8 mm Housing Material: PPO Orientation: Straight Housing Color: Black Number of Pins: 40 Contact Gender: Female Width: 7.72 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0901420040; 901420040; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 15.24 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536695050, 8536695050 Max Voltage Rating (DC): 350.35 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217217-90142-0040
Packaging: Bulk
Number of Positions: 40
Pitch: 2.54 mm
Number of Rows: 2
Termination: Crimp
Current Rating: 3 A
Number of Contacts: 40
Gender: Receptacle
Length: 50.8 mm
Housing Material: PPO
Orientation: Straight
Housing Color: Black
Number of Pins: 40
Contact Gender: Female
Width: 7.72 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0901420040; 901420040;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Depth: 15.24 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (DC): 350.35 kV
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Wire Housings & Plugs - 4681293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4681293P
Wire Housings & Plugs 4681293P
Molex 90142-0040 Connector Housing

Molex 90142-0040 Connector Housing

Supplier's Site
Wire Housings & Plugs - 4681293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4681293
Wire Housings & Plugs 4681293
Molex 90142-0040 Connector Housing

Molex 90142-0040 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1671893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1671893
Wire Housings & Plugs 1671893
Molex 90142-0040 Connector Housing

Molex 90142-0040 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1217217-90142-0040 4681293P 4681293 90142-0040
Product Name Circular Connectors - Circular Connectors - Housings - 90142-0040 Wire Housings & Plugs Wire Housings & Plugs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Cable
Voltage Rating 350350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details