Molex Product Range Molex 90142-0034

Description
Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal RoHS Compliant: Yes
Datasheet
Description
Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Molex - 37AC1371 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Molex
37AC1371
Product Range Molex 37AC1371
Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal RoHS Compliant: Yes

Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:34Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AC1371
Product Name Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details