Molex Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Product Range Molex 90142-0026

Description
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Product Range Molex - 68K0625 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Product Range Molex
68K0625
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Product Range Molex 68K0625
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68K0625
Product Name Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details