Molex Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Product Range Molex 90142-0024

Description
CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:CrimpRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:CrimpRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Product Range Molex - 25M5950 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Product Range Molex
25M5950
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Product Range Molex 25M5950
CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:CrimpRoHS Compliant: Yes

CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M5950
Product Name Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details