Molex Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Product Range Molex 90142-0010

Description
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Body Material:Polyphenyle ne Oxide; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Body Material:Polyphenyle ne Oxide; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Product Range Molex - 60H4584 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Product Range Molex
60H4584
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Product Range Molex 60H4584
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Body Material:Polyphenyle ne Oxide; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Body Material:Polyphenylene Oxide; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Molex - 94C9832 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Molex
94C9832
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Molex 94C9832
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:C-Grid III 90142 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:C-Grid III 90142 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 60H4584 94C9832
Product Name Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Product Range Molex Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Molex
Material Polyphenylene Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details