Molex Electronic Connector 90142-0006

Description
6 Pos 2 Row Female Header, 2.54mm Pitch, Crimp, Straight Product overview: 90142-0006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-90142-0006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 2 Row Female Header, 2.54mm Pitch, Crimp, Straight Product overview: 90142-0006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-90142-0006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-90142-0006
Electronic Connector 340-90142-0006
6 Pos 2 Row Female Header, 2.54mm Pitch, Crimp, Straight Product overview: 90142-0006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-90142-0006 can be used for catalog matching and distributor lookup.

6 Pos 2 Row Female Header, 2.54mm Pitch, Crimp, Straight Product overview: 90142-0006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-90142-0006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 90142-0006 - 1000010-90142-0006 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90142-0006
1000010-90142-0006
Circular Connectors - Circular Connectors - Housings - 90142-0006 1000010-90142-0006
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000010-90142-0006 Packaging: Bulk Number of Positions: 6 Pitch: 2.54 mm Color: Black Number of Rows: 2 Termination: Crimp Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 6 Gender: Receptacle Length: 7.62 mm Housing Material: PPO Number of Circuits: 32 Orientation: Right Angle Housing Color: Black Contact Resistance: 20 mΩ Material: Polyphenylene Number of Pins: 6 Contact Gender: Female Width: 7.72 mm Categories: Circular Connectors - Housings Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 87631-2; 90123-0106; 90327-0306; 3-640441-6; 3-640442-6; 3-640440-6; 502351-0500090142000 6; 901-42-0006; 901420006; Country of Origin: SG Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 15.24 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536695050 Voltage Rating (AC): 350 V Max Voltage Rating (DC): 350.35 kV REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000010-90142-0006
Packaging: Bulk
Number of Positions: 6
Pitch: 2.54 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 6
Gender: Receptacle
Length: 7.62 mm
Housing Material: PPO
Number of Circuits: 32
Orientation: Right Angle
Housing Color: Black
Contact Resistance: 20 mΩ
Material: Polyphenylene
Number of Pins: 6
Contact Gender: Female
Width: 7.72 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 87631-2; 90123-0106; 90327-0306; 3-640441-6; 3-640442-6; 3-640440-6; 502351-05000901420006; 901-42-0006; 901420006;
Country of Origin: SG
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 15.24 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536695050
Voltage Rating (AC): 350 V
Max Voltage Rating (DC): 350.35 kV
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Wire Housings & Plugs - 3606178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3606178
Wire Housings & Plugs 3606178
Molex 90142-0006 Connector Housing

Molex 90142-0006 Connector Housing

Supplier's Site
Wire Housings & Plugs - 3606178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3606178P
Wire Housings & Plugs 3606178P
Molex 90142-0006 Connector Housing

Molex 90142-0006 Connector Housing

Supplier's Site
Wire-Board Conn Receptacle, 6Pos, 2.54Mm; Connector Body Material Molex - 85C1133 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn Receptacle, 6Pos, 2.54Mm; Connector Body Material Molex
85C1133
Wire-Board Conn Receptacle, 6Pos, 2.54Mm; Connector Body Material Molex 85C1133
WIRE-BOARD CONN RECEPTACLE, 6POS, 2.54MM; Connector Body Material:Polyphenyle ne Oxide; Connector Type:Wire-to-Board RoHS Compliant: Yes

WIRE-BOARD CONN RECEPTACLE, 6POS, 2.54MM; Connector Body Material:Polyphenylene Oxide; Connector Type:Wire-to-Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-90142-0006 1000010-90142-0006 3606178 3606178P 85C1133
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 90142-0006 Wire Housings & Plugs Wire Housings & Plugs Wire-Board Conn Receptacle, 6Pos, 2.54Mm; Connector Body Material Molex
Termination Crimp Crimp
Current Rating 3.0 amps 3.0 amps
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Mounting Cable
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD II male cable with molded Strain relief to Molex connector - QLC16109 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
PCB Headers - 147105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details