Molex Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Molex 90142-0006

Description
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Connector Type:Wire to Board; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Connector Type:Wire to Board; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Molex - 25H7635 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Molex
25H7635
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Molex 25H7635
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Connector Type:Wire to Board; No. of Contacts:6Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Product Range:C-Grid III 90142; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:90119 Crimp Terminal; Connector Type:Wire to Board; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25H7635
Product Name Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details