Molex Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 901361204

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: C-Grid III 90136 Package: Tray Applications: Automotive, General Purpose Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Mounting Type: Through Hole Base Product Number: 90136
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: C-Grid III 90136 Package: Tray Applications: Automotive, General Purpose Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Mounting Type: Through Hole Base Product Number: 90136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: C-Grid III 90136 Package: Tray Applications: Automotive, General Purpose Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Mounting Type: Through Hole Base Product Number: 90136

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: C-Grid III 90136
Package: Tray
Applications: Automotive, General Purpose
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Mounting Type: Through Hole
Base Product Number: 90136

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers