Manufacturer: Molex
Win Source Part Number: 1332452-0901361108
Category: Connectors, Interconnects>Rectan
Packaging: Tray
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.114" (2.90mm)
Overall Contact Length: 0.510" (12.95mm)
Insulation Height: 0.429" (10.90mm)
Contact Shape: Square
Contact Length - Mating: 0.266" (6.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 23-0901361108,WM8219
Base Product Number: 90136
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1332452-0901361108 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |