Connector
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90136 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 6705363P | 6705363 | 90136-2106 | 01AH1825 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Geometry | Right Angle | Right Angle; Right angle |