Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041569-90136-2104
Number of Positions: 4
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Latch
Contact Mating Length: 6.7564 mm
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 4
Gender: Male
Housing Material: Polyester
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 20 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 3-644894-4; 90121-0124; 640457-4; 22-05-7048; 22-05-2041; 640453-4; 3-644457-40901362104
Country of Origin: SK
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 350.35 kV
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Glow Wire Compliant: Non-compliant
C-GRID SHRD HDR SR RA TN-A 4C T
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90136 Series RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1041569-90136-2104 | 6705350P | 6705350 | 90136-2104 | 01AH1823 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 90136-2104 | PCB Headers | PCB Headers | Connectors Miscellaneous | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex |
| Connector Type | Circular / Cylindrical Connectors | Wire to Board Connector | |||
| Termination | Solder | Solder | |||
| Mounting | Through Hole | Through hole |