CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid III 90136 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 01AH8824 |
| Product Name | Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex |