Molex Connector, Header, 15Pos, 1Row, 2.54Mm; Connector Systems Molex 90136-1215

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 15Pos, 1Row, 2.54Mm; Connector Systems Molex - 28C3189 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 15Pos, 1Row, 2.54Mm; Connector Systems Molex
28C3189
Connector, Header, 15Pos, 1Row, 2.54Mm; Connector Systems Molex 28C3189
CONNECTOR, HEADER, 15POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 15POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 90136-1215 28C3189
Product Name Connector, Header, 15Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Bergstak ® - 10069525-121402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details