Connector
Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90136 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 3606667P | 1617971 | 90136-1206 | 26M7930 |
| Product Name | PCB Headers | PCB Headers | Connector Systems Molex | |
| Geometry | Straight | Straight; Straight |