Connector
Plugin,P=2.54mm Wire To Board Connector ROHS
CONNECTOR, HEADER, 3POS, 1ROWS, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90136 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 3606689 | 3606689P | 90136-1203 | 90136-1203 | 94M2902 |
| Product Name | PCB Headers | PCB Headers | Connectors | Connector, Header, 3Pos, 1Rows, 2.54Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector |