Molex PCB Headers 90136-1110

Description
Molex 90136-1110 PCB Header
Request a Quote Datasheet
Description
Molex 90136-1110 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6705300 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705300
PCB Headers 6705300
Molex 90136-1110 PCB Header

Molex 90136-1110 PCB Header

Supplier's Site
PCB Headers - 1619479 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619479
PCB Headers 1619479
Molex 90136-1110 PCB Header

Molex 90136-1110 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH1819 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH1819
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH1819
CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90136 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90136 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6705300 90136-1110 01AH1819
Product Name PCB Headers Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details