Molex Rectangular Connectors - 90136-1106 90136-1106

Description
Manufacturer: Molex Win Source Part Number: 1134173-90136-1106 Packaging: Tray Number of Positions: 6 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1μin (3.00μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.510" (12.95mm) Insulation Height: 0.429" (10.90mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1134173-90136-1106 Packaging: Tray Number of Positions: 6 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1μin (3.00μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.510" (12.95mm) Insulation Height: 0.429" (10.90mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 90136-1106 - 1134173-90136-1106 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 90136-1106
1134173-90136-1106
Rectangular Connectors - 90136-1106 1134173-90136-1106
Manufacturer: Molex Win Source Part Number: 1134173-90136-1106 Packaging: Tray Number of Positions: 6 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1μin (3.00μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.510" (12.95mm) Insulation Height: 0.429" (10.90mm) Contact Shape: Square Contact Length - Mating: 0.266" (6.75mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1134173-90136-1106
Packaging: Tray
Number of Positions: 6
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1μin (3.00μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.114" (2.90mm)
Overall Contact Length: 0.510" (12.95mm)
Insulation Height: 0.429" (10.90mm)
Contact Shape: Square
Contact Length - Mating: 0.266" (6.75mm)
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
3A 350V Electronic Connector
2027-90136-1106
3A 350V Electronic Connector 2027-90136-1106
6 Pos 1 Row Male Header, 2.54mm Pitch, Solder, 3A, 350V Product overview: 90136-1106 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90136-1106 can be used for catalog matching and distributor lookup.

6 Pos 1 Row Male Header, 2.54mm Pitch, Solder, 3A, 350V Product overview: 90136-1106 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90136-1106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH1817 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH1817
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH1817
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90136 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90136 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1134173-90136-1106 2027-90136-1106 01AH1817
Product Name Rectangular Connectors - 90136-1106 3A 350V Electronic Connector Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details