CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90136 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 6705281P | 6705281 | 25M5922 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex |
| Geometry | Straight | Straight; Straight |