Molex Rectangular Connectors - 0901310768 901310768

Description
Manufacturer: Molex, LLC Win Source Part Number: 908661-0901310768 Series: C-Grid III 90131 Features: Connector Header Through Hole 16 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 090131 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 90131-0768, 901310768, WM8144
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908661-0901310768 Series: C-Grid III 90131 Features: Connector Header Through Hole 16 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 090131 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 90131-0768, 901310768, WM8144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0901310768 - 908661-0901310768 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0901310768
908661-0901310768
Rectangular Connectors - 0901310768 908661-0901310768
Manufacturer: Molex, LLC Win Source Part Number: 908661-0901310768 Series: C-Grid III 90131 Features: Connector Header Through Hole 16 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 090131 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 90131-0768, 901310768, WM8144

Manufacturer: Molex, LLC
Win Source Part Number: 908661-0901310768
Series: C-Grid III 90131
Features: Connector Header Through Hole 16 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: 090131
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 90131-0768, 901310768, WM8144

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908661-0901310768
Product Name Rectangular Connectors - 0901310768
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers