Connector
C-GRID DR VT PN 6.75/2.90MM A -E 80CKT
WIRE-BOARD CONNECTOR, HEADER, 80 POSITION, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
Header Connector,PCB Mount,RECEPT,80 Contacts,PIN,0.1 Pitch,PC TAIL Terminal RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 90131-0800 | 90131-0800 | 25M5921 |
| Product Name | Connectors Ribbon & FFC | Wire-Board Connector, Header, 80 Position, 2.54Mm; Connector Systems Molex |