Molex Connector, Header, 30Pos, 2Row, 2.54Mm; Connector Systems Molex 90131-0775

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 30Pos, 2Row, 2.54Mm; Connector Systems Molex - 25M5917 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 2.54Mm; Connector Systems Molex
25M5917
Connector, Header, 30Pos, 2Row, 2.54Mm; Connector Systems Molex 25M5917
CONNECTOR, HEADER, 30POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90131 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90131 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 90131-0775 25M5917
Product Name Connector, Header, 30Pos, 2Row, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data