Molex 3A 350V Electronic Connector 90131-0768

Description
16 Pos 2.54mm Brass Gold Header Connector, Straight, 3A, 350V Product overview: 90131-0768 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90131-0768 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 Pos 2.54mm Brass Gold Header Connector, Straight, 3A, 350V Product overview: 90131-0768 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90131-0768 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 350V Electronic Connector
2027-90131-0768
3A 350V Electronic Connector 2027-90131-0768
16 Pos 2.54mm Brass Gold Header Connector, Straight, 3A, 350V Product overview: 90131-0768 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90131-0768 can be used for catalog matching and distributor lookup.

16 Pos 2.54mm Brass Gold Header Connector, Straight, 3A, 350V Product overview: 90131-0768 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90131-0768 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 90131-0768 - 1018178-90131-0768 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90131-0768
1018178-90131-0768
Circular Connectors - Circular Connectors - Housings - 90131-0768 1018178-90131-0768
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018178-90131-0768 Number of Positions: 16 Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 16 Gender: Male Housing Material: Polyester Number of Circuits: 16 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 20 mΩ Number of Poles: 16 Plating: Tin Working Voltage: 350 V Categories: Circular Connectors - Housings Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 1-1393586-3; D3408-6302-AR; D2516-6002-AR; 90131-0928; TD-108-G-A; 10-89-7162; TSW-108-07-L-D090131 0768; 901310768; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Voltage Rating (DC): 350 V REACH SVHC: Unknown Lead Pitch: 2.54 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018178-90131-0768
Number of Positions: 16
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 16
Gender: Male
Housing Material: Polyester
Number of Circuits: 16
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 20 mΩ
Number of Poles: 16
Plating: Tin
Working Voltage: 350 V
Categories: Circular Connectors - Housings
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 1-1393586-3; D3408-6302-AR; D2516-6002-AR; 90131-0928; TD-108-G-A; 10-89-7162; TSW-108-07-L-D0901310768; 901310768;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Systems Molex - 26M7924 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
26M7924
Connector Systems Molex 26M7924
Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90131 Series; Connector Shroud:-; Contact Material:- RoHS Compliant: Yes

Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90131 Series; Connector Shroud:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2027-90131-0768 1018178-90131-0768 90131-0768 26M7924
Product Name 3A 350V Electronic Connector Circular Connectors - Circular Connectors - Housings - 90131-0768 Connector Systems Molex
Gender Male / Plug
Termination Solder Solder
Voltage Rating 350 volts 350 volts
Unlock Full Specs
to access all available technical data