Connector
C-GRID DR VT PN 6.75/2.90MM AU-E 6CKT ROHS COMPLIANT: YES
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90131 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 90131-0763 | 90131-0763 | 3606443P | 3606443 | 29AC1798 |
| Product Name | Connectors | PCB Headers | PCB Headers | C-Grid Dr Vt Pn 6.75/2.90Mm Au-E 6Ckt Rohs Compliant Molex | |
| Geometry | Straight | Straight; Straight |